Vishay Intertechnology, Inc. RES 1.2K OHM 1/8W .1% AXIAL RN55E1201BR36

Description
RES 1.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/8W .1% AXIAL - RN55E1201BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/8W .1% AXIAL
RN55E1201BR36
RES 1.2K OHM 1/8W .1% AXIAL RN55E1201BR36
RES 1.2Kohm 1/8W .1% AXIAL

RES 1.2Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1201BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1201BR36-ND
Through Hole Resistors RN55E1201BR36-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1201BR36 RN55E1201BR36-ND
Product Name RES 1.2K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers