Vishay Intertechnology, Inc. Through Hole Resistors RN55E11R0BB14

Description
11 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
11 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E11R0BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E11R0BB14-ND
Through Hole Resistors RN55E11R0BB14-ND
11 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 11 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E11R0BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E11R0BB14
Res Metal Film 11 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E11R0BB14
Res Metal Film 11 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 11 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E11R0BB14-ND RN55E11R0BB14
Product Name Through Hole Resistors Res Metal Film 11 Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers