Vishay Intertechnology, Inc. RES 1.18K OHM 1/8W .5% AXIAL RN55E1181DBSL

Description
RES 1.18Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.18Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/8W .5% AXIAL - RN55E1181DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/8W .5% AXIAL
RN55E1181DBSL
RES 1.18K OHM 1/8W .5% AXIAL RN55E1181DBSL
RES 1.18Kohm 1/8W .5% AXIAL

RES 1.18Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1181DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1181DBSL-ND
Through Hole Resistors RN55E1181DBSL-ND
1.18 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.18 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1181DBSL RN55E1181DBSL-ND
Product Name RES 1.18K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1180 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers