Vishay Intertechnology, Inc. RES 118 OHM 1/8W .1% AXIAL RN55E1180BRSL

Description
RES 118ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 118ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 1/8W .1% AXIAL - RN55E1180BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/8W .1% AXIAL
RN55E1180BRSL
RES 118 OHM 1/8W .1% AXIAL RN55E1180BRSL
RES 118ohm 1/8W .1% AXIAL

RES 118ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1180BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1180BRSL-ND
Through Hole Resistors RN55E1180BRSL-ND
118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1180BRSL RN55E1180BRSL-ND
Product Name RES 118 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers