Vishay Intertechnology, Inc. RES 11.7K OHM 1/8W .1% AXIAL RN55E1172BRSL

Description
RES 11.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.7Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.7K OHM 1/8W .1% AXIAL - RN55E1172BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/8W .1% AXIAL
RN55E1172BRSL
RES 11.7K OHM 1/8W .1% AXIAL RN55E1172BRSL
RES 11.7Kohm 1/8W .1% AXIAL

RES 11.7Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1172BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1172BRSL-ND
Through Hole Resistors RN55E1172BRSL-ND
11.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.7 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1172BRSL RN55E1172BRSL-ND
Product Name RES 11.7K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers