Vishay Intertechnology, Inc. RES 117 OHM 1/8W .1% AXIAL RN55E1170BRSL

Description
RES 117ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 117ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 117 OHM 1/8W .1% AXIAL - RN55E1170BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117 OHM 1/8W .1% AXIAL
RN55E1170BRSL
RES 117 OHM 1/8W .1% AXIAL RN55E1170BRSL
RES 117ohm 1/8W .1% AXIAL

RES 117ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1170BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1170BRSL-ND
Through Hole Resistors RN55E1170BRSL-ND
117 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

117 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1170BRSL RN55E1170BRSL-ND
Product Name RES 117 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 117 ohms 117 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers