Vishay Intertechnology, Inc. Through Hole Resistors RN55E1153DRE6

Description
115 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
115 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1153DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1153DRE6-ND
Through Hole Resistors RN55E1153DRE6-ND
115 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 115K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1153DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 115K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1153DRE6
Res Metal Film 115K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1153DRE6
Res Metal Film 115K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 115K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1153DRE6-ND RN55E1153DRE6
Product Name Through Hole Resistors Res Metal Film 115K Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers