Vishay Intertechnology, Inc. RES 11.3K OHM 1/8W .1% AXIAL RN55E1132BB14

Description
RES 11.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/8W .1% AXIAL - RN55E1132BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/8W .1% AXIAL
RN55E1132BB14
RES 11.3K OHM 1/8W .1% AXIAL RN55E1132BB14
RES 11.3Kohm 1/8W .1% AXIAL

RES 11.3Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1132BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1132BB14-ND
Through Hole Resistors RN55E1132BB14-ND
11.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.3Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay - 75M9039 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
75M9039
Resistor,metal Film,11.3Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay 75M9039
Resistor,Metal Film,11.3KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RN5 5-MilStyle

Resistor,Metal Film,11.3KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RN55-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E1132BB14 RN55E1132BB14-ND 75M9039
Product Name RES 11.3K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,11.3Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rn55-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers