Vishay Intertechnology, Inc. RES 111K OHM 1/8W .1% AXIAL RN55E1113BRE6

Description
RES 111Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 111Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 111K OHM 1/8W .1% AXIAL - RN55E1113BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 111K OHM 1/8W .1% AXIAL
RN55E1113BRE6
RES 111K OHM 1/8W .1% AXIAL RN55E1113BRE6
RES 111Kohm 1/8W .1% AXIAL

RES 111Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1113BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1113BRE6-ND
Through Hole Resistors RN55E1113BRE6-ND
111 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

111 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1113BRE6 RN55E1113BRE6-ND
Product Name RES 111K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 111000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details