Vishay Intertechnology, Inc. RES 11.1K OHM 1/8W .1% AXIAL RN55E1112BBSL

Description
RES 11.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1K OHM 1/8W .1% AXIAL - RN55E1112BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1K OHM 1/8W .1% AXIAL
RN55E1112BBSL
RES 11.1K OHM 1/8W .1% AXIAL RN55E1112BBSL
RES 11.1Kohm 1/8W .1% AXIAL

RES 11.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1112BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1112BBSL-ND
Through Hole Resistors RN55E1112BBSL-ND
11.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1112BBSL RN55E1112BBSL-ND
Product Name RES 11.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details