Vishay Intertechnology, Inc. RES 1.1M OHM 1/8W .1% AXIAL RN55E1104BB14

Description
RES 1.1Mohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Mohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1M OHM 1/8W .1% AXIAL - RN55E1104BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1M OHM 1/8W .1% AXIAL
RN55E1104BB14
RES 1.1M OHM 1/8W .1% AXIAL RN55E1104BB14
RES 1.1Mohm 1/8W .1% AXIAL

RES 1.1Mohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1104BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1104BB14-ND
Through Hole Resistors RN55E1104BB14-ND
1.1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 MOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN55E1104BB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN55E1104BB14
Through Hole Resistors RN55E1104BB14
RES 1.1M OHM 1/8W .1% AXIAL

RES 1.1M OHM 1/8W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN55E1104BB14 RN55E1104BB14-ND RN55E1104BB14
Product Name RES 1.1M OHM 1/8W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.10E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details