Vishay Intertechnology, Inc. RES 11K OHM 1/8W 1% AXIAL RN55E1102FRSL

Description
RES 11Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/8W 1% AXIAL - RN55E1102FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/8W 1% AXIAL
RN55E1102FRSL
RES 11K OHM 1/8W 1% AXIAL RN55E1102FRSL
RES 11Kohm 1/8W 1% AXIAL

RES 11Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1102FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1102FRSL-ND
Through Hole Resistors RN55E1102FRSL-ND
11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1102FRSL RN55E1102FRSL-ND
Product Name RES 11K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details