Vishay Intertechnology, Inc. RES 11K OHM 1/8W .5% AXIAL RN55E1102DBSL

Description
RES 11Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 11Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/8W .5% AXIAL - RN55E1102DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/8W .5% AXIAL
RN55E1102DBSL
RES 11K OHM 1/8W .5% AXIAL RN55E1102DBSL
RES 11Kohm 1/8W .5% AXIAL

RES 11Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1102DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1102DBSL-ND
Through Hole Resistors RN55E1102DBSL-ND
11 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1102DBSL RN55E1102DBSL-ND
Product Name RES 11K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details