Vishay Intertechnology, Inc. RES 1.1K OHM 1/8W .5% AXIAL RN55E1101DRSL

Description
RES 1.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/8W .5% AXIAL - RN55E1101DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/8W .5% AXIAL
RN55E1101DRSL
RES 1.1K OHM 1/8W .5% AXIAL RN55E1101DRSL
RES 1.1Kohm 1/8W .5% AXIAL

RES 1.1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1101DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1101DRSL-ND
Through Hole Resistors RN55E1101DRSL-ND
1.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1101DRSL RN55E1101DRSL-ND
Product Name RES 1.1K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details