Vishay Intertechnology, Inc. RES 1.1K OHM 1/8W .5% AXIAL RN55E1101DBSL

Description
RES 1.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/8W .5% AXIAL - RN55E1101DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/8W .5% AXIAL
RN55E1101DBSL
RES 1.1K OHM 1/8W .5% AXIAL RN55E1101DBSL
RES 1.1Kohm 1/8W .5% AXIAL

RES 1.1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1101DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1101DBSL-ND
Through Hole Resistors RN55E1101DBSL-ND
1.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1101DBSL RN55E1101DBSL-ND
Product Name RES 1.1K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details