Vishay Intertechnology, Inc. RES 1.07K OHM 1/8W .5% AXIAL RN55E1071DBSL

Description
RES 1.07Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 1/8W .5% AXIAL - RN55E1071DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 1/8W .5% AXIAL
RN55E1071DBSL
RES 1.07K OHM 1/8W .5% AXIAL RN55E1071DBSL
RES 1.07Kohm 1/8W .5% AXIAL

RES 1.07Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1071DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1071DBSL-ND
Through Hole Resistors RN55E1071DBSL-ND
1.07 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.07 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1071DBSL RN55E1071DBSL-ND
Product Name RES 1.07K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details