Vishay Intertechnology, Inc. RES 105K OHM 1/8W 1% AXIAL RN55E1053FRSL

Description
RES 105Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 105Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105K OHM 1/8W 1% AXIAL - RN55E1053FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/8W 1% AXIAL
RN55E1053FRSL
RES 105K OHM 1/8W 1% AXIAL RN55E1053FRSL
RES 105Kohm 1/8W 1% AXIAL

RES 105Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1053FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1053FRSL-ND
Through Hole Resistors RN55E1053FRSL-ND
105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1053FRSL RN55E1053FRSL-ND
Product Name RES 105K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers