Vishay Intertechnology, Inc. RES 1.05K OHM 1/8W 1% AXIAL RN55E1051FRSL

Description
RES 1.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/8W 1% AXIAL - RN55E1051FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/8W 1% AXIAL
RN55E1051FRSL
RES 1.05K OHM 1/8W 1% AXIAL RN55E1051FRSL
RES 1.05Kohm 1/8W 1% AXIAL

RES 1.05Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1051FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1051FRSL-ND
Through Hole Resistors RN55E1051FRSL-ND
1.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.05 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1051FRSL RN55E1051FRSL-ND
Product Name RES 1.05K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details