Vishay Intertechnology, Inc. RES 10.2K OHM 1/8W 1% AXIAL RN55E1022FB14

Description
RES 10.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/8W 1% AXIAL - RN55E1022FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/8W 1% AXIAL
RN55E1022FB14
RES 10.2K OHM 1/8W 1% AXIAL RN55E1022FB14
RES 10.2Kohm 1/8W 1% AXIAL

RES 10.2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1022FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1022FB14-ND
Through Hole Resistors RN55E1022FB14-ND
10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1022FB14 RN55E1022FB14-ND
Product Name RES 10.2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details