Vishay Intertechnology, Inc. RES 10.1K OHM 1/8W .1% AXIAL RN55E1012BBSL

Description
RES 10.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.1K OHM 1/8W .1% AXIAL - RN55E1012BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1K OHM 1/8W .1% AXIAL
RN55E1012BBSL
RES 10.1K OHM 1/8W .1% AXIAL RN55E1012BBSL
RES 10.1Kohm 1/8W .1% AXIAL

RES 10.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1012BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1012BBSL-ND
Through Hole Resistors RN55E1012BBSL-ND
10.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1012BBSL RN55E1012BBSL-ND
Product Name RES 10.1K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details