Vishay Intertechnology, Inc. RES 1M OHM 1/8W .5% AXIAL RN55E1004DBSL

Description
RES 1Mohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 1/8W .5% AXIAL - RN55E1004DBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 1/8W .5% AXIAL
RN55E1004DBSL
RES 1M OHM 1/8W .5% AXIAL RN55E1004DBSL
RES 1Mohm 1/8W .5% AXIAL

RES 1Mohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1004DBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1004DBSL-ND
Through Hole Resistors RN55E1004DBSL-ND
1 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1004DBSL RN55E1004DBSL-ND
Product Name RES 1M OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details