Vishay Intertechnology, Inc. RN55E1003FB14 RN55E1003FB14

Description
RN55E1003FB14
Request a Quote Datasheet
Description
RN55E1003FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55E1003FB14 - RN55E1003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55E1003FB14
RN55E1003FB14
RN55E1003FB14 RN55E1003FB14
RN55E1003FB14

RN55E1003FB14

Supplier's Site
Through Hole Resistors - 541-RN55E1003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E1003FB14-ND
Through Hole Resistors 541-RN55E1003FB14-ND
100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100Kohm, 125Mw, 1%; Resistance Vishay - 61H8557 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100Kohm, 125Mw, 1%; Resistance Vishay
61H8557
Metal Film Resistor, 100Kohm, 125Mw, 1%; Resistance Vishay 61H8557
METAL FILM RESISTOR, 100KOHM, 125mW, 1%; Resistance:100kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100KOHM, 125mW, 1%; Resistance:100kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E1003FB14 541-RN55E1003FB14-ND 61H8557
Product Name RN55E1003FB14 Through Hole Resistors Metal Film Resistor, 100Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details