Vishay Intertechnology, Inc. RES 100K OHM 1/8W .1% AXIAL RN55E1003BRSL

Description
RES 100Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 100Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/8W .1% AXIAL - RN55E1003BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/8W .1% AXIAL
RN55E1003BRSL
RES 100K OHM 1/8W .1% AXIAL RN55E1003BRSL
RES 100Kohm 1/8W .1% AXIAL

RES 100Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1003BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1003BRSL-ND
Through Hole Resistors RN55E1003BRSL-ND
100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1003BRSL RN55E1003BRSL-ND
Product Name RES 100K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details