Vishay Intertechnology, Inc. Resistor-Fixed-Single-Through-Hole RN55E1002B

Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote
Description
Resistor-Fixed-Singl e-Through-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor-Fixed-Single-Through-Hole - RN55E1002B - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Fixed-Single-Through-Hole
RN55E1002B
Resistor-Fixed-Single-Through-Hole RN55E1002B
Resistor-Fixed-Singl e-Through-Hole

Resistor-Fixed-Single-Through-Hole

Supplier's Site
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military - 70200959 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
70200959
Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military 70200959
Metal Film Resistors, 10^10 Ohms (Min.) Insulation Resistance, -65 to +175°C Operating Temperature Very low noise Very low voltage coefficient Controlled temperature coefficient Excellent high frequency characteristics Flame retardant epoxy coating. Military, MIL-R-10509 qualified.

Metal Film Resistors, 10^10 Ohms (Min.) Insulation Resistance, -65 to +175°C Operating Temperature

  • Very low noise
  • Very low voltage coefficient
  • Controlled temperature coefficient
  • Excellent high frequency characteristics
    Flame retardant epoxy coating. Military, MIL-R-10509 qualified.
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number RN55E1002B 70200959
Product Name Resistor-Fixed-Single-Through-Hole Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
Mounting / Packaging ThroughHole Axial Leads
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details