Vishay Precision Group Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E1001BB14

Description
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E1001BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E1001BB14
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E1001BB14
Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RN55E1001BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55E1001BB14-ND
Through Hole Resistors 541-RN55E1001BB14-ND
1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay - 83F1547 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay
83F1547
Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay 83F1547
METAL FILM RESISTOR, 1KOHM, 125mW, 0.1%; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 125mW, 0.1%; Resistance:1kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military - 70200957 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
70200957
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military 70200957
Metal Film Resistors, 10^10 Ohms (Min.) Insulation Resistance, -65 to +175°C Operating Temperature Very low noise Very low voltage coefficient Controlled temperature coefficient Excellent high frequency characteristics Flame retardant epoxy coating. Military, MIL-R-10509 qualified.

Metal Film Resistors, 10^10 Ohms (Min.) Insulation Resistance, -65 to +175°C Operating Temperature

  • Very low noise
  • Very low voltage coefficient
  • Controlled temperature coefficient
  • Excellent high frequency characteristics
    Flame retardant epoxy coating. Military, MIL-R-10509 qualified.
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55E1001BB14 541-RN55E1001BB14-ND 83F1547 70200957
Product Name Res Metal Film 1K Ohm 0.1% 1/10W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Metal Film Resistor, 1Kohm, 125Mw, 0.1%; Resistance Vishay Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.125 W;Tol 0.1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details