Vishay Precision Group Through Hole Resistors RN55E1000BB14

Description
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1000BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1000BB14-ND
Through Hole Resistors RN55E1000BB14-ND
100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 100 OHM 1/8W .1% AXIAL - RN55E1000BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W .1% AXIAL
RN55E1000BB14
RES 100 OHM 1/8W .1% AXIAL RN55E1000BB14
RES 100ohm 1/8W .1% AXIAL

RES 100ohm 1/8W .1% AXIAL

Supplier's Site
Metal Film Resistor, 100 Ohm, 125Mw, 0.1%; Resistance Vishay - 83F1546 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 125Mw, 0.1%; Resistance Vishay
83F1546
Metal Film Resistor, 100 Ohm, 125Mw, 0.1%; Resistance Vishay 83F1546
METAL FILM RESISTOR, 100 OHM, 125mW, 0.1%; Resistance:100ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 100 OHM, 125mW, 0.1%; Resistance:100ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55E1000BB14-ND RN55E1000BB14 83F1546
Product Name Through Hole Resistors RES 100 OHM 1/8W .1% AXIAL Metal Film Resistor, 100 Ohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers