Vishay Intertechnology, Inc. RES 9.09 OHM 1/8W 1% AXIAL RN55D9R09FRE6

Description
RES 9.09ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09 OHM 1/8W 1% AXIAL - RN55D9R09FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09 OHM 1/8W 1% AXIAL
RN55D9R09FRE6
RES 9.09 OHM 1/8W 1% AXIAL RN55D9R09FRE6
RES 9.09ohm 1/8W 1% AXIAL

RES 9.09ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9R09FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9R09FRE6-ND
Through Hole Resistors RN55D9R09FRE6-ND
9.09 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9R09FRE6 RN55D9R09FRE6-ND
Product Name RES 9.09 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.09 ohms 9.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details