Vishay Intertechnology, Inc. RES 990 OHM 1/8W 1% AXIAL RN55D9900FRE6

Description
RES 990ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 990ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 990 OHM 1/8W 1% AXIAL - RN55D9900FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 990 OHM 1/8W 1% AXIAL
RN55D9900FRE6
RES 990 OHM 1/8W 1% AXIAL RN55D9900FRE6
RES 990ohm 1/8W 1% AXIAL

RES 990ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9900FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9900FRE6-ND
Through Hole Resistors RN55D9900FRE6-ND
990 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

990 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9900FRE6 RN55D9900FRE6-ND
Product Name RES 990 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 990 ohms 990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers