Vishay Intertechnology, Inc. Through Hole Resistors RN55D97R6FB14

Description
97.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
97.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN55D97R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D97R6FB14-ND
Through Hole Resistors 541-RN55D97R6FB14-ND
97.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 97.6 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D97R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 97.6 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D97R6FB14
Res Metal Film 97.6 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D97R6FB14
Res Metal Film 97.6 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 97.6 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 97.6 Ohm, 125Mw, 1%; Resistance Vishay - 38C8578 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 97.6 Ohm, 125Mw, 1%; Resistance Vishay
38C8578
Metal Film Resistor, 97.6 Ohm, 125Mw, 1%; Resistance Vishay 38C8578
METAL FILM RESISTOR, 97.6 OHM, 125mW, 1%; Resistance:97.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 97.6 OHM, 125mW, 1%; Resistance:97.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN55D97R6FB14-ND RN55D97R6FB14 38C8578
Product Name Through Hole Resistors Res Metal Film 97.6 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole Metal Film Resistor, 97.6 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 97.6 ohms 97.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details