Vishay Intertechnology, Inc. Through Hole Resistors RN55D9764FB14

Description
9.76 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
9.76 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D9764FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9764FB14-ND
Through Hole Resistors RN55D9764FB14-ND
9.76 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.76 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 9.76M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole - RN55D9764FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.76M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
RN55D9764FB14
Res Metal Film 9.76M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole RN55D9764FB14
Res Metal Film 9.76M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 9.76M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D9764FB14-ND RN55D9764FB14
Product Name Through Hole Resistors Res Metal Film 9.76M Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers