Vishay Precision Group Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D9763FRE5

Description
Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D9763FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D9763FRE5
Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D9763FRE5
Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor Vishay - 87AJ8310 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Vishay
87AJ8310
Resistor Vishay 87AJ8310
RESISTOR

RESISTOR

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN55D9763FRE5 87AJ8310
Product Name Res Metal Film 976K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Resistor Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details