Vishay Intertechnology, Inc. RES 976 OHM 1/8W 1% AXIAL RN55D9760FRSL

Description
RES 976ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/8W 1% AXIAL - RN55D9760FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/8W 1% AXIAL
RN55D9760FRSL
RES 976 OHM 1/8W 1% AXIAL RN55D9760FRSL
RES 976ohm 1/8W 1% AXIAL

RES 976ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9760FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9760FRSL-ND
Through Hole Resistors RN55D9760FRSL-ND
976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9760FRSL RN55D9760FRSL-ND
Product Name RES 976 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers