Vishay Intertechnology, Inc. RES 965 OHM 1/8W 1% AXIAL RN55D9650FRE6

Description
RES 965ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 965ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 965 OHM 1/8W 1% AXIAL - RN55D9650FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 965 OHM 1/8W 1% AXIAL
RN55D9650FRE6
RES 965 OHM 1/8W 1% AXIAL RN55D9650FRE6
RES 965ohm 1/8W 1% AXIAL

RES 965ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9650FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9650FRE6-ND
Through Hole Resistors RN55D9650FRE6-ND
965 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

965 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9650FRE6 RN55D9650FRE6-ND
Product Name RES 965 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 965 ohms 965 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers