Vishay Intertechnology, Inc. RES 96.4K OHM 1/8W 1% AXIAL RN55D9642FRE6

Description
RES 96.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 96.4Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.4K OHM 1/8W 1% AXIAL - RN55D9642FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.4K OHM 1/8W 1% AXIAL
RN55D9642FRE6
RES 96.4K OHM 1/8W 1% AXIAL RN55D9642FRE6
RES 96.4Kohm 1/8W 1% AXIAL

RES 96.4Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9642FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9642FRE6-ND
Through Hole Resistors RN55D9642FRE6-ND
96.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

96.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9642FRE6 RN55D9642FRE6-ND
Product Name RES 96.4K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers