Vishay Intertechnology, Inc. Metal Film Resistors - RN55D95R3FB14

Description
Metal Film Resistors - Through Hole 1/8watt 95.3ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 95.3ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D95R3FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D95R3FB14
Metal Film Resistors - RN55D95R3FB14
Metal Film Resistors - Through Hole 1/8watt 95.3ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 95.3ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D95R3FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D95R3FB14-ND
Through Hole Resistors RN55D95R3FB14-ND
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 95.3 Ohm, 125Mw, 1%; Resistance Vishay - 03F7940 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 95.3 Ohm, 125Mw, 1%; Resistance Vishay
03F7940
Resistor, Metal Film, 95.3 Ohm, 125Mw, 1%; Resistance Vishay 03F7940
RESISTOR, METAL FILM, 95.3 OHM, 125mW, 1%; Resistance:95.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 95.3 OHM, 125mW, 1%; Resistance:95.3ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D95R3FB14 RN55D95R3FB14-ND 03F7940
Product Name Metal Film Resistors - Through Hole Resistors Resistor, Metal Film, 95.3 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details