Vishay Intertechnology, Inc. RES 9.53M OHM 1/8W 1% AXIAL RN55D9534FB14

Description
RES 9.53Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53M OHM 1/8W 1% AXIAL - RN55D9534FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 1/8W 1% AXIAL
RN55D9534FB14
RES 9.53M OHM 1/8W 1% AXIAL RN55D9534FB14
RES 9.53Mohm 1/8W 1% AXIAL

RES 9.53Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9534FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9534FB14-ND
Through Hole Resistors RN55D9534FB14-ND
9.53 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9534FB14 RN55D9534FB14-ND
Product Name RES 9.53M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details