Vishay Precision Group RES 93.1 OHM 1/8W 1% AXIAL RN55D93R1FB14

Description
RES 93.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1 OHM 1/8W 1% AXIAL - RN55D93R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W 1% AXIAL
RN55D93R1FB14
RES 93.1 OHM 1/8W 1% AXIAL RN55D93R1FB14
RES 93.1ohm 1/8W 1% AXIAL

RES 93.1ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D93R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D93R1FB14-ND
Through Hole Resistors RN55D93R1FB14-ND
93.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 93.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 93.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200804
Resistor;Metal Film;Res 93.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200804
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor, Metal Film, 93.1 Ohm, 125Mw, 1%; Resistance Vishay - 38C8573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 93.1 Ohm, 125Mw, 1%; Resistance Vishay
38C8573
Resistor, Metal Film, 93.1 Ohm, 125Mw, 1%; Resistance Vishay 38C8573
RESISTOR, METAL FILM, 93.1 OHM, 125mW, 1%; Resistance:93.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 93.1 OHM, 125mW, 1%; Resistance:93.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D93R1FB14 RN55D93R1FB14-ND 70200804 38C8573
Product Name RES 93.1 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 93.1 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Resistor, Metal Film, 93.1 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms 93.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers