Vishay Precision Group Vishay/DaleMetal Film Resistors - RN55D9313FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 931Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 931Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55D9313FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D9313FB14
Vishay/DaleMetal Film Resistors - RN55D9313FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 931Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 931Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN55D9313FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D9313FB14-ND
Through Hole Resistors 541-RN55D9313FB14-ND
931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 931Kohm, 125Mw, 1%; Resistance Vishay - 38C8576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 931Kohm, 125Mw, 1%; Resistance Vishay
38C8576
Resistor, Metal Film, 931Kohm, 125Mw, 1%; Resistance Vishay 38C8576
RESISTOR, METAL FILM, 931KOHM, 125mW, 1%; Resistance:931kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 931KOHM, 125mW, 1%; Resistance:931kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D9313FB14 541-RN55D9313FB14-ND 38C8576
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor, Metal Film, 931Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 931000 ohms 931000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details