Vishay Precision Group RES 931 OHM 1/8W 1% AXIAL RN55D9310FB14

Description
RES 931ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/8W 1% AXIAL - RN55D9310FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/8W 1% AXIAL
RN55D9310FB14
RES 931 OHM 1/8W 1% AXIAL RN55D9310FB14
RES 931ohm 1/8W 1% AXIAL

RES 931ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9310FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9310FB14-ND
Through Hole Resistors RN55D9310FB14-ND
931 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 931 Ohm, 125Mw, 1%; Resistance Vishay - 38C8575 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 931 Ohm, 125Mw, 1%; Resistance Vishay
38C8575
Metal Film Resistor, 931 Ohm, 125Mw, 1%; Resistance Vishay 38C8575
METAL FILM RESISTOR, 931 OHM, 125mW, 1%; Resistance:931ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 931 OHM, 125mW, 1%; Resistance:931ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D9310FB14 RN55D9310FB14-ND 38C8575
Product Name RES 931 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 931 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 931 ohms 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2740 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details