Vishay Intertechnology, Inc. RES 92K OHM 1/8W 1% AXIAL RN55D9202FRE6

Description
RES 92Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 92Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 92K OHM 1/8W 1% AXIAL - RN55D9202FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92K OHM 1/8W 1% AXIAL
RN55D9202FRE6
RES 92K OHM 1/8W 1% AXIAL RN55D9202FRE6
RES 92Kohm 1/8W 1% AXIAL

RES 92Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9202FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9202FRE6-ND
Through Hole Resistors RN55D9202FRE6-ND
92 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

92 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9202FRE6 RN55D9202FRE6-ND
Product Name RES 92K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 92000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers