Vishay Intertechnology, Inc. RES 92K OHM 1/8W 1% AXIAL RN55D9202FB14

Description
RES 92Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 92Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 92K OHM 1/8W 1% AXIAL - RN55D9202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 92K OHM 1/8W 1% AXIAL
RN55D9202FB14
RES 92K OHM 1/8W 1% AXIAL RN55D9202FB14
RES 92Kohm 1/8W 1% AXIAL

RES 92Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9202FB14-ND
Through Hole Resistors RN55D9202FB14-ND
92 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

92 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9202FB14 RN55D9202FB14-ND
Product Name RES 92K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 92000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details