Vishay Intertechnology, Inc. Through Hole Resistors RN55D9200FB14

Description
920 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
920 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D9200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9200FB14-ND
Through Hole Resistors RN55D9200FB14-ND
920 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

920 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 920 OHM 1/8W 1% AXIAL - RN55D9200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 920 OHM 1/8W 1% AXIAL
RN55D9200FB14
RES 920 OHM 1/8W 1% AXIAL RN55D9200FB14
RES 920ohm 1/8W 1% AXIAL

RES 920ohm 1/8W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D9200FB14-ND RN55D9200FB14
Product Name Through Hole Resistors RES 920 OHM 1/8W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 920 ohms 920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers