Vishay Intertechnology, Inc. Through Hole Resistors RN55D91R0FB14

Description
91 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
91 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D91R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D91R0FB14-ND
Through Hole Resistors RN55D91R0FB14-ND
91 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

91 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 91 OHM 1/8W 1% AXIAL - RN55D91R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 1/8W 1% AXIAL
RN55D91R0FB14
RES 91 OHM 1/8W 1% AXIAL RN55D91R0FB14
RES 91ohm 1/8W 1% AXIAL

RES 91ohm 1/8W 1% AXIAL

Supplier's Site
Resistors Vishay - 33K3511 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
33K3511
Resistors Vishay 33K3511
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D91R0FB14-ND RN55D91R0FB14 33K3511
Product Name Through Hole Resistors RES 91 OHM 1/8W 1% AXIAL Resistors Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 91 ohms 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details