Vishay Intertechnology, Inc. RES 910 OHM 1/8W 1% AXIAL RN55D9100FR36

Description
RES 910ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/8W 1% AXIAL - RN55D9100FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W 1% AXIAL
RN55D9100FR36
RES 910 OHM 1/8W 1% AXIAL RN55D9100FR36
RES 910ohm 1/8W 1% AXIAL

RES 910ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9100FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9100FR36-ND
Through Hole Resistors RN55D9100FR36-ND
910 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9100FR36 RN55D9100FR36-ND
Product Name RES 910 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details