Vishay Intertechnology, Inc. RES 910 OHM 1/8W 1% AXIAL RN55D9100FB14

Description
RES 910ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 910ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 1/8W 1% AXIAL - RN55D9100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 1/8W 1% AXIAL
RN55D9100FB14
RES 910 OHM 1/8W 1% AXIAL RN55D9100FB14
RES 910ohm 1/8W 1% AXIAL

RES 910ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9100FB14-ND
Through Hole Resistors RN55D9100FB14-ND
910 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9100FB14 RN55D9100FB14-ND
Product Name RES 910 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers