Vishay Intertechnology, Inc. RES 90.9 OHM 1/8W 1% AXIAL RN55D90R9FRSL

Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 1% AXIAL - RN55D90R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 1% AXIAL
RN55D90R9FRSL
RES 90.9 OHM 1/8W 1% AXIAL RN55D90R9FRSL
RES 90.9ohm 1/8W 1% AXIAL

RES 90.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D90R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D90R9FRSL-ND
Through Hole Resistors RN55D90R9FRSL-ND
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D90R9FRSL RN55D90R9FRSL-ND
Product Name RES 90.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers