Vishay Precision Group RES 90.9 OHM 1/8W 1% AXIAL RN55D90R9FB14

Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 1% AXIAL - RN55D90R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 1% AXIAL
RN55D90R9FB14
RES 90.9 OHM 1/8W 1% AXIAL RN55D90R9FB14
RES 90.9ohm 1/8W 1% AXIAL

RES 90.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D90R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D90R9FB14-ND
Through Hole Resistors RN55D90R9FB14-ND
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 90.9 Ohm, 125Mw, 1%; Resistance Vishay - 38C8570 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 90.9 Ohm, 125Mw, 1%; Resistance Vishay
38C8570
Metal Film Resistor, 90.9 Ohm, 125Mw, 1%; Resistance Vishay 38C8570
METAL FILM RESISTOR, 90.9 OHM, 125mW, 1%; Resistance:90.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 90.9 OHM, 125mW, 1%; Resistance:90.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 90.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200802 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 90.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200802
Resistor;Metal Film;Res 90.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200802
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D90R9FB14 RN55D90R9FB14-ND 38C8570 70200802
Product Name RES 90.9 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 90.9 Ohm, 125Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 90.9 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers