Vishay Intertechnology, Inc. RES 90 OHM 1/8W 1% AXIAL RN55D90R0FR36

Description
RES 90ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90 OHM 1/8W 1% AXIAL - RN55D90R0FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90 OHM 1/8W 1% AXIAL
RN55D90R0FR36
RES 90 OHM 1/8W 1% AXIAL RN55D90R0FR36
RES 90ohm 1/8W 1% AXIAL

RES 90ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D90R0FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D90R0FR36-ND
Through Hole Resistors RN55D90R0FR36-ND
90 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D90R0FR36 RN55D90R0FR36-ND
Product Name RES 90 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90 ohms 90 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details