Vishay Intertechnology, Inc. Through Hole Resistors RN55D9093FRE6

Description
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D9093FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9093FRE6-ND
Through Hole Resistors RN55D9093FRE6-ND
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D9093FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D9093FRE6
Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D9093FRE6
Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-55 909K 1% T-1 Rn55D9093F Re6 Vishay - 24M0344 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 909K 1% T-1 Rn55D9093F Re6 Vishay
24M0344
Cmf-55 909K 1% T-1 Rn55D9093F Re6 Vishay 24M0344
CMF-55 909K 1% T-1 RN55D9093F RE6

CMF-55 909K 1% T-1 RN55D9093F RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D9093FRE6-ND RN55D9093FRE6 24M0344
Product Name Through Hole Resistors Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-55 909K 1% T-1 Rn55D9093F Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers