Vishay Precision Group RES 909 OHM 1/8W 1% AXIAL RN55D9090FB14

Description
RES 909ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 1/8W 1% AXIAL - RN55D9090FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 1/8W 1% AXIAL
RN55D9090FB14
RES 909 OHM 1/8W 1% AXIAL RN55D9090FB14
RES 909ohm 1/8W 1% AXIAL

RES 909ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D9090FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D9090FB14-ND
Through Hole Resistors 541-RN55D9090FB14-ND
909 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 909 Ohm, 125Mw, 1%; Resistance Vishay - 83F1538 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 909 Ohm, 125Mw, 1%; Resistance Vishay
83F1538
Metal Film Resistor, 909 Ohm, 125Mw, 1%; Resistance Vishay 83F1538
METAL FILM RESISTOR, 909 OHM, 125mW, 1%; Resistance:909ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 909 OHM, 125mW, 1%; Resistance:909ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D9090FB14 541-RN55D9090FB14-ND 83F1538
Product Name RES 909 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 909 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 909 ohms 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details